OMEGA Engineering, Inc. Crystals CS08927-48M

Description
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08927-48MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08927-48MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08927-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08927-48MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers