Aker Technology USA Corporation 4 Pin Crystal C5S C5S-12.000-12-3030-X

Description
Crystal, 5.00mm x3.20mm,12MHz,12pF,- 40-85C
Request a Quote
Description
Crystal, 5.00mm x3.20mm,12MHz,12pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C5S-12.000-12-3030-X is a 5.0 mm × 3.2 mm surface mount crystal unit with a nominal frequency of 12.000 MHz, 12 pF load capacitance, and operates in fundamental mode. It has a frequency tolerance of ±30 ppm and stability of ±30 ppm over the temperature range of -40 to +85 °C, with a maximum drive level of 100 µW and equivalent series resistance of 35 ohms. The package is a seam-sealed ceramic-metal case with four pads, and the unit meets RoHS compliance and is lead-free.

Datasheet Summary
Powered by GS/AI

The C5S-12.000-12-3030-X is a 5.0 mm × 3.2 mm surface mount crystal unit with a nominal frequency of 12.000 MHz, 12 pF load capacitance, and operates in fundamental mode. It has a frequency tolerance of ±30 ppm and stability of ±30 ppm over the temperature range of -40 to +85 °C, with a maximum drive level of 100 µW and equivalent series resistance of 35 ohms. The package is a seam-sealed ceramic-metal case with four pads, and the unit meets RoHS compliance and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C5S
C5S-12.000-12-3030-X
4 Pin Crystal C5S C5S-12.000-12-3030-X
Crystal, 5.00mm x3.20mm,12MHz,12pF,- 40-85C

Crystal, 5.00mm x3.20mm,12MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker - 94M6743 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker
94M6743
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker 94M6743
CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation Newark, An Avnet Company
Product Category Crystals Crystals
Product Number C5S-12.000-12-3030-X 94M6743
Product Name 4 Pin Crystal C5S Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount; C5S Surface Mount
Frequency 12 MHz 12 MHz
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details