OMEGA Engineering, Inc. Crystals CS08664-24M

Description
24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08664-24MCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08664-24MTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08664-24MDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08664-24MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 6720365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details