The ECX-19A is a surface mount crystal with a 2.0 mm height profile, designed for use in applications requiring stable frequency references. It is available in frequencies from 3.579545 MHz to 40.000 MHz, with a frequency tolerance of ±30 ppm at +25°C and stability of ±50 ppm over the operating range of -10°C to +70°C. The load capacitance is specified in the part number, ranging from 10 pF to 20 pF, and the maximum equivalent series resistance varies from 40 Ω to 200 Ω depending on frequency. It operates with a drive level of 100 μW, features resistance-welded sealing, and is RoHS compliant. The part is supplied in tape and reel packaging and supports reflow soldering with a peak temperature of +260°C for up to 10 seconds. The ECX-19A is pin compatible with the CSM-12.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
10MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead
10MHz ±30ppm Crystal Series 80 Ohms 2-SMD, No Lead
CRYSTAL 10.0000MHZ SERIES SMD
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-100-S-19A-TR | XC858TR-ND | ECS-100-S-19A-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 10 MHz | 10 MHz |