CNIS833-C24 -- PROGRAMMABLE STRAIN/PROCESS CONTROLLER
OMEGA Engineering, Inc.
Programmable Strain/Process Controller
CNiS833-C24
Description
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
Description
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
Datasheet
Suppliers
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
- High Quality
- FREE 5-Year Warranty
- High Accuracy 0.03% Rdg
- User-Friendly, Simple to Configure
- Free Software, Active X Controls
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
CNiS833-C24 |
|
Product Name
|
Programmable Strain/Process Controller |
|
Outputs
|
Analog; Relay
|
|
Features
|
Adjustable Display; Alarms; Set Points
|
|
Display Type
|
Numeric; Alphanumeric
|
|
Character Size
|
Larger than 0.56 (14.2mm)
|
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Outputs
None
Analog Input Channels
2
Input Type
200V condensor microphones
View Details
ABB Measurement & Analytics
Outputs
Analog; Relay
Features
Alarms
Display Type
Numeric; Alphanumeric
View Details
Transducer Techniques, LLC
Outputs
Serial Communications; Relay
Features
Alarms; Displays Bargraph; Conditioning
Display Type
Numeric; Combination
View Details
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
View Details