OMEGA ENGINEERING, INC.
CL904 -- INSERT, 3/16DIA X 6L OMEGA
OMEGA Engineering, Inc.
Insert, 3/16dia X 6l Omega
CL904
Description
INSERT, 3/16"DIA X 6"L
Description
INSERT, 3/16"DIA X 6"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4060 |
|
Product Name
|
Insert, 3/16dia X 6l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.61 SCFM (112 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level
32.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details