Pelonis Technologies, Inc. 5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5015H05BPLP1b-7

Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C5015H05BPLP1b-7
5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan C5015H05BPLP1b-7
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C5015H05BPLP1b-7
Product Name 5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
4010-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details