The FAD1-05010 series is a 50x50x10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two-ball or hydrodynamic bearings, and UL 1007 AWG 26 wire leads. The FAD1-05010C*HW11 variant operates at 12 VDC, draws 0.12 A, consumes 1.44 W, runs at 5000 rpm, delivers 10.3 CFM (0.291 CMM), and generates 27.5 dB(A) noise at one meter. It has a two-ball bearing with a 70,000-hour life expectancy and operates from -10°C to 70°C. The fan is impedance protected.
FAD1-05010CBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 50x10mm 12VDC Ball WIRE
FAN AXIAL 50X10.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010CBHW11 | FAD1-05010CBHW11 | FAD1-05010CBHW11 |
| Product Name | 50x50x10mm, 12 VDC, 10.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 10.3 SCFM (17.51 m³/hr) | 10.3 SCFM (17.51 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 27.5 dbA | 27.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |