OMEGA Engineering, Inc. Conductivity Meter and Transmitter CDTX441

Description
The CDTX441 conductance/resistan ce analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self guiding with simple three button programming. The transmitter output is also programmable from the keypad eliminating the need for potentiometer or dip-switch settings. The calibration function automatically recognizes the cell used and the buffer solution resulting in a simple and straight forward system calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line resistance of 50 ω . The meter can be installed on a flat surface or on a 51 mm (2") tube.
Datasheet
Description
The CDTX441 conductance/resistan ce analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self guiding with simple three button programming. The transmitter output is also programmable from the keypad eliminating the need for potentiometer or dip-switch settings. The calibration function automatically recognizes the cell used and the buffer solution resulting in a simple and straight forward system calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line resistance of 50 ω . The meter can be installed on a flat surface or on a 51 mm (2") tube.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity Meter and Transmitter - CDTX441 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Conductivity Meter and Transmitter
CDTX441
Conductivity Meter and Transmitter CDTX441
The CDTX441 conductance/resistan ce analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self guiding with simple three button programming. The transmitter output is also programmable from the keypad eliminating the need for potentiometer or dip-switch settings. The calibration function automatically recognizes the cell used and the buffer solution resulting in a simple and straight forward system calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line resistance of 50 ω . The meter can be installed on a flat surface or on a 51 mm (2") tube.

The CDTX441 conductance/resistance analyzer is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and soft drinks industries. The menus are self guiding with simple three button programming. The transmitter output is also programmable from the keypad eliminating the need for potentiometer or dip-switch settings. The calibration function automatically recognizes the cell used and the buffer solution resulting in a simple and straight forward system calibration. Tough body construction in cast aluminum, finished with electrostatic epoxy paint. The enclosure has an NEMA 7X (IP68) rating and Intrinsically Safe electronics inside. The 4 to 20 mA analog output has galvanic isolation of 2000 Vac (by opto coupler) and line resistance of 50 Ω . The meter can be installed on a flat surface or on a 51 mm (2") tube.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number CDTX441
Product Name Conductivity Meter and Transmitter
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount (optional feature); Pipe Mounting
Outputs Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
4DI/4Relay Modbus Ethernet I/O - WISE-4060LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs Relay / Switch Input
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details