Advantech 4DI/4Relay Modbus Ethernet I/O WISE-4060LAN-B

Description
4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web configuration in HTML5 Supports 10~30 VDC power with reverse protection
Request a Quote Datasheet
Description
4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web configuration in HTML5 Supports 10~30 VDC power with reverse protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4DI/4Relay Modbus Ethernet I/O - WISE-4060LAN-B - Advantech
Cincinnati, OH, United States
4DI/4Relay Modbus Ethernet I/O
WISE-4060LAN-B
4DI/4Relay Modbus Ethernet I/O WISE-4060LAN-B
4DI/4Relay Modbus Ethernet I/O Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT Supports RESTful web API in JSON format Supports local logging with RTC time stamp Supports mobile device web configuration in HTML5 Supports 10~30 VDC power with reverse protection

4DI/4Relay Modbus Ethernet I/O

  • Supported protocols: Modbus/TCP, TCP/IP, UDP, DHCP, HTTP, MQTT
  • Supports RESTful web API in JSON format
  • Supports local logging with RTC time stamp
  • Supports mobile device web configuration in HTML5
  • Supports 10~30 VDC power with reverse protection
Buy Now Datasheet
PLC Modules - 2084-WISE-4060LAN-B-ND - DigiKey
Thief River Falls, MN, United States
IoT Ethernet I/O Module IoT Applications

IoT Ethernet I/O Module IoT Applications

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number WISE-4060LAN-B 2084-WISE-4060LAN-B-ND
Product Name 4DI/4Relay Modbus Ethernet I/O PLC Modules
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCIE-1750U-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details
200 kS/s, 16-bit, 16-ch Multifunction USB Module - USB-4716-BE - Advantech
Specs
Sampling Frequency 200 kHz
Resolution 16 bits
DC Voltage +/-10 V, +/-5 V, +/-2.5 V, +/-1.25 V, +/-0.625 V, 0~10 V, 0~5 V, 0~2.5 V, 0~1.25 V
View Details