Maury Microwave VNA Calibration Standard 2653L

Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Description
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2653L is a 7mm beadless coaxial air line used as a precision transmission line for measurement and calibration, with an electrical length of 0.693 cm and an odd 1/4-wavelength frequency of 10.81 GHz. The center conductor is unsupported and floats freely within the air dielectric body, ensuring low VSWR and high electrical length accuracy. It operates from DC to 4.0 GHz with a VSWR of ≤1.02.

Datasheet Summary
Powered by GS/AI

The 2653L is a 7mm beadless coaxial air line used as a precision transmission line for measurement and calibration, with an electrical length of 0.693 cm and an odd 1/4-wavelength frequency of 10.81 GHz. The center conductor is unsupported and floats freely within the air dielectric body, ensuring low VSWR and high electrical length accuracy. It operates from DC to 4.0 GHz with a VSWR of ≤1.02.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - 2653L - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
2653L
VNA Calibration Standard 2653L
Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements. Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Coaxial air lines are air-dielectric transmission lines with highly accurate dimensions that can be used as fundamental impedance standards in measurement and calibration applications, and may also be used to establish reference positions for measurements.

Bead supported air lines offer greater convenience and easier connections (the center conductor is automatically aligned by the dielectric bead for easy connection); beadless air lines offer better impedance and electrical length accuracies, as well as lower VSWR (the center conductor floats free in the air line body, and the male connector nut is retractable to facilitate insertion of the center conductor contact before the thread- on connection tightened.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Calibration Instruments
Product Number 2653L
Product Name VNA Calibration Standard
Calibration Signal Signal / Waveform Generator Output
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - WR90CK10 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
VNA Calibration Standard - 8775A4 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
VNA Calibration Kit - WR187CK32 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Automated Tuner - MT977AL - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 7.50E10 Hz
Electrical Properties Resistance/ Impedance
View Details