OMEGA Engineering, Inc. Fuse Accessories BM/R250/FP

Description
BM Series fuse blocks are compatible withthe Edison MCL, MEQ, MEN, and MOL andfor use with any 13/32 x 1 1/2" fuses. SPECIFICATIONSCLASS M SUPPLEMENTARY FUSEBLOCKS Construction: Thermoplastic, UL flammability; 94 V Ratings: 600 Vac, 30 A Agency Approvals: UL Recognized, Guide IZLT2, File E14853; CSA, Class 6225-01, File 47235 The R250 Series fuse blocks arecompatible with Class R fuses, suchas: Edison LENRK and ECNR. Construction: Thermoplastic, UL flammability; 94 V Ampere Ratings: 1/10 to 600 A Voltage Ratings: R250, 250 Vac Agency Approvals: UL Listed, Guide IZLT, File E14853; CSA, Class 6225-01, File 47235 The FP-2 and FP-3 are tools tohelp easily remove fuses. FP-2 is for13/32 to 13/16" diameter fuses. FP-3 is for1 to 1 3/4" diameter fuses.
Description
BM Series fuse blocks are compatible withthe Edison MCL, MEQ, MEN, and MOL andfor use with any 13/32 x 1 1/2" fuses. SPECIFICATIONSCLASS M SUPPLEMENTARY FUSEBLOCKS Construction: Thermoplastic, UL flammability; 94 V Ratings: 600 Vac, 30 A Agency Approvals: UL Recognized, Guide IZLT2, File E14853; CSA, Class 6225-01, File 47235 The R250 Series fuse blocks arecompatible with Class R fuses, suchas: Edison LENRK and ECNR. Construction: Thermoplastic, UL flammability; 94 V Ampere Ratings: 1/10 to 600 A Voltage Ratings: R250, 250 Vac Agency Approvals: UL Listed, Guide IZLT, File E14853; CSA, Class 6225-01, File 47235 The FP-2 and FP-3 are tools tohelp easily remove fuses. FP-2 is for13/32 to 13/16" diameter fuses. FP-3 is for1 to 1 3/4" diameter fuses.

Suppliers

Company
Product
Description
Supplier Links
Fuse Accessories - BM/R250/FP - OMEGA Engineering, Inc.
Norwalk, CT, USA
Fuse Accessories
BM/R250/FP
Fuse Accessories BM/R250/FP
BM Series fuse blocks are compatible withthe Edison MCL, MEQ, MEN, and MOL andfor use with any 13/32 x 1 1/2" fuses. SPECIFICATIONSCLASS M SUPPLEMENTARY FUSEBLOCKS Construction: Thermoplastic, UL flammability; 94 V Ratings: 600 Vac, 30 A Agency Approvals: UL Recognized, Guide IZLT2, File E14853; CSA, Class 6225-01, File 47235 The R250 Series fuse blocks arecompatible with Class R fuses, suchas: Edison LENRK and ECNR. Construction: Thermoplastic, UL flammability; 94 V Ampere Ratings: 1/10 to 600 A Voltage Ratings: R250, 250 Vac Agency Approvals: UL Listed, Guide IZLT, File E14853; CSA, Class 6225-01, File 47235 The FP-2 and FP-3 are tools tohelp easily remove fuses. FP-2 is for13/32 to 13/16" diameter fuses. FP-3 is for1 to 1 3/4" diameter fuses.

BM Series fuse blocks are compatible withthe Edison MCL, MEQ, MEN, and MOL andfor use with any 13/32 x 1 1/2" fuses.
SPECIFICATIONSCLASS M SUPPLEMENTARY FUSEBLOCKS
Construction: Thermoplastic, UL flammability; 94 V
Ratings: 600 Vac, 30 A
Agency Approvals: UL Recognized, Guide IZLT2, File E14853; CSA, Class 6225-01, File 47235
The R250 Series fuse blocks arecompatible with Class R fuses, suchas: Edison LENRK and ECNR.
Construction: Thermoplastic, UL flammability; 94 V
Ampere Ratings: 1/10 to 600 A
Voltage Ratings: R250, 250 Vac
Agency Approvals: UL Listed, Guide IZLT, File E14853; CSA, Class 6225-01, File 47235
The FP-2 and FP-3 are tools tohelp easily remove fuses. FP-2 is for13/32 to 13/16" diameter fuses. FP-3 is for1 to 1 3/4" diameter fuses.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Fuse Holders
Product Number BM/R250/FP
Product Name Fuse Accessories
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG); Other; (Class R)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holders - V-206M(PTF/70) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Touch-Safe Fuseholder, 35 mm DIN-Rail, 10.3 x 38 mm, 1000 VDC - FSO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 30 amps
Rated Operating Voltage 600 to 1000 volts
View Details