The Applied Sensor Technologies Style 78 is a mineral-insulated thermocouple assembly with a welded stainless steel process connection and a cast aluminum explosion-proof terminal head rated for Class I, Division 1, Groups B, C, D and Class II, Groups E, F, G. The terminal head features a screw cover with chain and gasketed o-ring, meets NEMA 4, and includes a ceramic terminal block with a 1/2" NPT conduit connection. Sheath diameters are available in 1/8", 3/16", 1/4", and 3/8", with materials including 316 stainless steel and Inconel 600. Junction types are grounded, ungrounded, or exposed, and sheath lengths range up to L84. The assembly supports thermocouple types J, K, T, and E in single or dual configurations.
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our professional engineering and production teams collaborate with process and design engineers to manufacture products that meet the most challenging demands of the food and beverage, dairy, nuclear, military, petrochemical, pharmaceutical, and oil and gas industries.
| United Electric Controls Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | THERMOCOUPLE/STYLE 78 |
| Product Name | Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection |
| Application Options | Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature) |
| Configuration | Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature); T (optional feature) |
| Element Configuration | Double Element (optional feature) |
| Probe Configuration | Straight Probe |