ARMT-3 -- HEAVY DUTY CLEAN WATER IMMERSION HEATER
OMEGA Engineering, Inc.
Heavy Duty Clean Water Immersion Heater
ARMT-3
Description
•
Integral Thermostat
•
General Purpose Enclosure NEMA-1 Rated
•
.475" (1cm) Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Element Heater Design
•
120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models
•
Integral Thermostat
•
General Purpose or Moisture Tight/Explosion Resistant Enclosure*
•
0.475" Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Elements Heater Design
Description
•
Integral Thermostat
•
General Purpose Enclosure NEMA-1 Rated
•
.475" (1cm) Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Element Heater Design
•
120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models
•
Integral Thermostat
•
General Purpose or Moisture Tight/Explosion Resistant Enclosure*
•
0.475" Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Elements Heater Design
Datasheet
Suppliers
Heavy Duty Clean Water Immersion Heater
ARMT-3
•
Integral Thermostat
•
General Purpose Enclosure NEMA-1 Rated
•
.475" (1cm) Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Element Heater Design
•
120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models
•
Integral Thermostat
•
General Purpose or Moisture Tight/Explosion Resistant Enclosure*
•
0.475" Diameter Copper Sheath
•
3 to 18 kW
•
Dependable 3 Elements Heater Design
|
• | Integral Thermostat |
|
• | General Purpose Enclosure NEMA-1 Rated |
|
• | .475" (1cm) Diameter Copper Sheath |
|
• | 3 to 18 kW |
|
• | Dependable 3 Element Heater Design |
|
• | 120, 208, 240 and 480 Vac Power; 1 and 3 Phase Models |
|
• | Integral Thermostat |
|
• | General Purpose or Moisture Tight/Explosion Resistant Enclosure* |
|
• | 0.475" Diameter Copper Sheath |
|
• | 3 to 18 kW |
|
• | Dependable 3 Elements Heater Design |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
ARMT-3 |
|
Product Name
|
Heavy Duty Clean Water Immersion Heater |
|
Heater Type
|
Immersion Heater
|
|
Maximum Operating (Sheath) Temperature
|
250 F (121 C)
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Sleeve (Sheath) Material
Aluminum
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.55 kW (5.29 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details