Red Lion Controls, Inc. RF Antennas ANT-MA760AABIC003

Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 3.8dBi SMA Male (3), RP-SMA Male (1) Panel Mount
Description
700MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 3.8dBi SMA Male (3), RP-SMA Male (1) Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MA760AABIC003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 3.8dBi SMA Male (3), RP-SMA Male (1) Panel Mount

700MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 3.8dBi SMA Male (3), RP-SMA Male (1) Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-MA760AABIC003
Product Name RF Antennas
Applications GLONASS, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers