OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88008K

Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet
Description
HANDHELD THERMOCOUPLE PROBE, SUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88008K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88008K-ND
Thermocouples, Temperature Probes 5880-88008K-ND
HANDHELD THERMOCOUPLE PROBE, SUR

HANDHELD THERMOCOUPLE PROBE, SUR

Buy Now Datasheet
Thermocouple Probe, K Type, 400 Deg C; Length Omega - 30AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 400 Deg C; Length Omega
30AC8706
Thermocouple Probe, K Type, 400 Deg C; Length Omega 30AC8706
THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 400 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88008K-ND 30AC8706
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 400 Deg C; Length Omega
Sensed Temperature 32 to 752 F (0.0 to 400 C)
Unlock Full Specs
to access all available technical data