OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-T-24-36

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-T-24-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-T-24-36-ND
Thermocouples, Temperature Probes 5880-5TC-TT-T-24-36-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type T, 24Awg, 1M; Product Range Omega - 30AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 24Awg, 1M; Product Range Omega
30AC8686
Thermocouple Wire, Type T, 24Awg, 1M; Product Range Omega 30AC8686
THERMOCOUPLE WIRE, TYPE T, 24AWG, 1M; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:T; Wire Gauge:24AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 24AWG, 1M; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:T; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-T-24-36-ND 30AC8686
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type T, 24Awg, 1M; Product Range Omega
Sensed Temperature 32 to 392 F (0.0 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details