RS Components, Ltd. 3430145

Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = Air, General Probe Length = 100mm Probe Diameter = 3mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = Air, General Probe Length = 100mm Probe Diameter = 3mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3430145 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = K Probe Type = Air, General Probe Length = 100mm Probe Diameter = 3mm Maximum Temperature Measurement = +1100 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality.
Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisation. Cable Length is 2 m
Sensor Type = K
Probe Type = Air, General
Probe Length = 100mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3430145
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 4342437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1472 F (800 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
View Details
 - 3429189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Air Probe; Surface
View Details
 - 255516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 255594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details