RS Components, Ltd. 5477332

Description
Surface sensor with a ∅ 6 mm magnet to hold the sensor in active surface position. Terminal ∅ 8 mm, Length = 50 mm. PVC / Copper braid / PVC compensation cable, Length = 2500 mm. Standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 50mm Probe Diameter = 8mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2.5m Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Surface sensor with a ∅ 6 mm magnet to hold the sensor in active surface position. Terminal ∅ 8 mm, Length = 50 mm. PVC / Copper braid / PVC compensation cable, Length = 2500 mm. Standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 50mm Probe Diameter = 8mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2.5m Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface sensor with a ∅ 6 mm magnet to hold the sensor in active surface position. Terminal ∅ 8 mm, Length = 50 mm. PVC / Copper braid / PVC compensation cable, Length = 2500 mm. Standard male connector output with compensated pins. Thermocouple Type = K Probe Length = 50mm Probe Diameter = 8mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 2.5m Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC

Surface sensor with a ∅ 6 mm magnet to hold the sensor in active surface position. Terminal ∅ 8 mm, Length = 50 mm. PVC / Copper braid / PVC compensation cable, Length = 2500 mm. Standard male connector output with compensated pins.
Thermocouple Type = K
Probe Length = 50mm
Probe Diameter = 8mm
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +200°C
Cable Length = 2.5m
Termination Type = Miniature Plug
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477332
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8240574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
 - 2194371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1236323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details