Red Lion Controls, Inc. 302MC Industrial Media Converter, ST 2km 302MC-ST

Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC)
Request a Quote Datasheet
Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
302MC Industrial Media Converter, ST 2km - 302MC-ST - Red Lion Controls, Inc.
York, PA, United States
302MC Industrial Media Converter, ST 2km
302MC-ST
302MC Industrial Media Converter, ST 2km 302MC-ST
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC)
  • Unmanaged Operation
  • Plug and Play Operation
  • 2 Port Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode Fiber Port with ST Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 70°C Operating Temperature

  • Rugged Steel DIN-Rail or Panel Mount Enclosure
  • RJ-45 Port Supports Full/Half Duplex Operation
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Redundant Power Inputs (10-30VDC)
Supplier's Site Datasheet
Media Converters - 302MC-ST-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
302MC-ST-ND
Media Converters 302MC-ST-ND
302MC-ST MEDIA CONVERTER

302MC-ST MEDIA CONVERTER

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 302MC-ST 302MC-ST-ND
Product Name 302MC Industrial Media Converter, ST 2km Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

TTL - Fiber Optic Bit-Driver® - 2856 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Copper to Fiber Ethernet Media Converters - NGF-762E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Mini Hardened Media Converter, 1000Mbps, LFPT, SFP - IMC-370I-SFP-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Connector SFP cage
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details