OMEGA ENGINEERING, INC.
21/2-S-260-U41/2-316SS -- SANITARY THERMOWELL, 3A OMEGA
OMEGA Engineering, Inc.
Sanitary Thermowell, 3A Omega
21/2-S-260-U41/2-316SS
Description
SANITARY THERMOWELL, 3A
Description
SANITARY THERMOWELL, 3A
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9584 |
|
Product Name
|
Sanitary Thermowell, 3A Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
4 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level
49.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details