Filter Fan Plus model FPI 018 is a wall-mounted air circulation unit for electrical enclosures, designed to draw cooler outside air inward through a G3 filter mat and exhaust warm air via a separate exit filter. It has a 291 x 291 mm mounting cut-out and is constructed with UL94 V-0 light grey plastic housing and hood. The unit operates on 115 V AC at 60 Hz, consuming 165 W, with an airflow rate of 349 cfm at the inlet and 391.4 cfm at the outlet, and an average sound emission of 72 dB(A). It features a 3-pole clamp terminal block for 2.5 mm² wiring, a service life exceeding 76,000 hours, and operates between -13 °F and 122 °F. The protection class is I, with IP54 and UL NEMA Type 12 ratings. The drilling pattern for screw mounting is marked on the frame.
Filter fans are used to provide "cooling" by forced air-circulation in enclosures and cabinets containing eletrical/electronic
The Filter Fan Plus series encompasses a new air-flap technology on the air outlet side, thereby reaching an unparalleled high degree of airflow. A unique ratchet mechanism is used for easy installation. It provides safe and secure mounting while guaranteeing a tight seal. Depending on the requirements, there are two optional systems available – the FPI or the FPO system (FPI = "in", FPO = "out"). The FPI system is the more commonly known installation system, where a filter fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the enclosure to draw warmer air out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use.
| Axial fan, ball bearing | service life L10 at +104 °F (+40 °C): min. 76,000 h metal impeller |
|---|---|
| Connection | 3-pole clamp for AWG 14 (2.5 mm²), clamping torque 0.8 Nm max. |
| Housing, hood, flaps | plastic UL 94V-0, light grey; UV light resistant according to UL746C (f1) |
| Enclosure cut-out | 11.46 x 11.46" (291 x 291 mm) |
| Mounting frame | 4 built-in ratchet push levers for mounting (6 ratchet stops to accommodate for wall thicknesses Gauge 9 to 19 or 1-4 mm). Additional screw mounting possible if needed 1. |
| Filter mat | G3 acc. to DIN EN 779, average arrestance A
a 84 % |
| Filter material | synthetic mesh with progressive construction, temperature resistant to 212 °F (100 °C), self-extinguishing class F1, moisture resistant to 100 % RH, reusable |
| Operating temperature | 50 Hz: -13 to +131 °F (-25 to +55 °C) 60 Hz: -13 to +95 °F (-25 to +35 °C) |
| Storage temperature | -40 to +158 °F (-40 to +70 °C) |
| Operating/Storage humidity | max. 75 % RH (non-condensing) |
| Protection type/Protection class | IP54 / I (grounded) |
| Environmental rating UL/NEMA | UL TYPE 12 / NEMA 12 |
| Approvals | VDE, UL File No. E234324, EAC |
| Note | other voltages on request |
| STEGO | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 01874.9-30 |
| Product Name | Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 291x291mm |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 200 to 232 SCFM (339 to 394 m³/hr) |
| Nominal Voltage | 115 volts |
| Voltage Range | 115 volts |
| Nominal Power | 90 watts |