The FAD1-04020CBMW11 is a 40x40x20mm brushless DC axial fan with a two-ball bearing, operating at 12 VDC and delivering 7.741 CFM of airflow at 6900 rpm. It draws 0.08 A and consumes 0.96 W. The frame and impeller are made of plastic rated UL94V-0, with UL 1007 AWG 26 wire leads measuring 295 mm. The operating temperature range is -10°C to 70°C, with a life expectancy of 70,000 hours. Noise level is 33.0 dB/A measured at one meter from the intake. The fan has CE and TÜV approvals.
FAD1-04020CBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.7 CFM (0.216m³/min) 2 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC FAN 40x20mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020CBMW11 | Q618-ND | FAD1-04020CBMW11 | FAD1-04020CBMW11 |
| Product Name | 40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 7.74 SCFM (13.16 m³/hr) | 7.7 SCFM (13.09 m³/hr) | 7.7 SCFM (13.09 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 33 dbA | 33 dbA | 33 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |