OMEGA Engineering, Inc. Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega 16TX24SPP

Description
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega - 90W2640 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega
90W2640
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega 90W2640
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 90W2640
Product Name Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details