The 130 Series reversing speed control is designed to provide instant reversing, quick precise stopping or rapid cycling for a wide range of DC motor applications. The 130 Series reversing control outperforms other dynamic braking and reversing controls by utilizing unique zerospeed detect and dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated with other reversing and dynamic braking controls. The zero speed detect circuit also eliminates motor plug reversing problems. In the event of a power loss or emergency stop condition, the 130 Series control will drop into a dynamic brake condition to safely and quickly bring the motor to a stop and remain there until power is reapplied and a run condition is recognized.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 130 |
| Product Name | Reversing DC Motor Speed Control |
| Power | 14.92 to 1492 watts |
| Operating Temperature | -10 to 45 C (14 to 113 F) |
| Configuration | PCB Mount |
| Features | Dynamic Braking |