Bodine Electric Company Filtered PWM DC Basic Speed Control

Description
Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holder for line on front panel. Toggle switch on enclosure indicates AC power on. Factory installed AC line cable. Application Information Rated for continuous operation in 40°C ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote
Description
Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holder for line on front panel. Toggle switch on enclosure indicates AC power on. Factory installed AC line cable. Application Information Rated for continuous operation in 40°C ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filtered PWM DC Basic Speed Control -  - Bodine Electric Company
Peosta, IA, United States
Filtered PWM DC Basic Speed Control
Filtered PWM DC Basic Speed Control
Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage compensation minimizes speed drift. NEMA 1 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holder for line on front panel. Toggle switch on enclosure indicates AC power on. Factory installed AC line cable. Application Information Rated for continuous operation in 40°C ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
  • Operates off 115 Volt AC line.
  • Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range.
  • Dip switches to easily calibrate control for different motor sizes.
  • Line voltage compensation minimizes speed drift.
  • NEMA 1 enclosure for environmental protection.
  • Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation.
  • Speed can be adjusted manually using speed pot mounted on enclosure.
  • Terminal block inside enclosure for motor connection.
  • Back EMF feedback maintains better than 2% speed regulation.
  • Fuse holder for line on front panel.
  • Toggle switch on enclosure indicates AC power on.
  • Factory installed AC line cable.

Application Information

  • Rated for continuous operation in 40°C ambient with no additional heat sink.
  • Drives Bodine 130V Permanent Magnet DC Motors.
  • Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Motor Speed Controllers
Product Name Filtered PWM DC Basic Speed Control
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 326 to 466 watts
Continuous Current 3.7 amps
Peak Current 7.1 amps
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Pacesetter NEMA-1 / IP-40 Series AC Motor Speed Control -  - Bodine Electric Company
Specs
Power 746 watts
AC Input 115 to 230 volts
Phase   Single Phase; Three Phase
View Details
Pacesetter NEMA-4X / IP-65 Series AC Motor Speed Control -  - Bodine Electric Company
Specs
Power 746 watts
AC Input 115 to 230 volts
Phase   Single Phase; Three Phase
View Details