ElectroCraft Electric Motor Drive CompletePower™ SCA Series

Description
SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 3 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-S Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 6A For Brush-Commutated PMDC Motors. Up to 150 W. This PWM four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 6 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-SS-70 Drives Technology: PMDC Servo Quadrants: 4 Nominal Current: 10A or 30A For Brush-Commutated PMDC Motors. Up to 2100 W. This PWM four-quadrant PMDC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. The drive handles continuous currents up to 30 Amps and provides a peak current of 60 Amps. The drive is protected against over-current, over-temperature, motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.
Request a Quote
Description
SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 3 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-S Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 6A For Brush-Commutated PMDC Motors. Up to 150 W. This PWM four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 6 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-SS-70 Drives Technology: PMDC Servo Quadrants: 4 Nominal Current: 10A or 30A For Brush-Commutated PMDC Motors. Up to 2100 W. This PWM four-quadrant PMDC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. The drive handles continuous currents up to 30 Amps and provides a peak current of 60 Amps. The drive is protected against over-current, over-temperature, motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Motor Drive - CompletePower™ SCA Series - ElectroCraft
Dover, NH, United States
Electric Motor Drive
CompletePower™ SCA Series
Electric Motor Drive CompletePower™ SCA Series
SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 3 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-S Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 6A For Brush-Commutated PMDC Motors. Up to 150 W. This PWM four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 6 Amps and is protected against over-current, over-temperature and motor short-circuit. SCA-SS-70 Drives Technology: PMDC Servo Quadrants: 4 Nominal Current: 10A or 30A For Brush-Commutated PMDC Motors. Up to 2100 W. This PWM four-quadrant PMDC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. The drive handles continuous currents up to 30 Amps and provides a peak current of 60 Amps. The drive is protected against over-current, over-temperature, motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.

SCA-L Drives

Technology: PMDC Servo Amplifier
Quadrants: 4
Nominal Current: 3A

For Brush-Commutated PMDC Motors. Up to 75 W.
This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 3 Amps and is protected against over-current, over-temperature and motor short-circuit.

SCA-S Drives

Technology: PMDC Servo Amplifier
Quadrants: 4
Nominal Current: 6A

For Brush-Commutated PMDC Motors. Up to 150 W.
This PWM four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in several configurations depending on your control requirements. The drive handles continuous currents up to 6 Amps and is protected against over-current, over-temperature and motor short-circuit.

SCA-SS-70 Drives

Technology: PMDC Servo
Quadrants: 4
Nominal Current: 10A or 30A

For Brush-Commutated PMDC Motors. Up to 2100 W.
This PWM four-quadrant PMDC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. The drive handles continuous currents up to 30 Amps and provides a peak current of 60 Amps. The drive is protected against over-current, over-temperature, motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.

Supplier's Site

Technical Specifications

  ElectroCraft
Product Category Motor Speed Controllers
Product Number CompletePower™ SCA Series
Product Name Electric Motor Drive
Axes 1.0
Motor / System Permanent Magnet
Power 75 watts
Operating Temperature -10 to 45 C (14 to 113 F)
Configuration Panel Mount; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PRO Series Programmable Drives - PRO-A08V48B Pro Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 385 watts
View Details
PRO Series Programmable Drives - PRO-Ax0V80A SA-CAN Pro Series - ElectroCraft
Specs
Axes 1.0
Power 1600 watts
PC-Based Bus CANbus; EtherCAT
View Details
Universal Servo Drive - CPP-A24V80 CompletePower Plus Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 4800 watts
View Details
Universal Servo Drive - CPP-A06V48A CompletePower Plus Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 720 watts
View Details