Red Lion Controls, Inc. 102MC Industrial Media Converter, ST 40km 102MCE-ST-40

Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 40km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 40km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
102MC Industrial Media Converter, ST 40km - 102MCE-ST-40 - Red Lion Controls, Inc.
York, PA, United States
102MC Industrial Media Converter, ST 40km
102MCE-ST-40
102MC Industrial Media Converter, ST 40km 102MCE-ST-40
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 40km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
  • Unmanaged Plug and Play Operation
  • Converts 10/100BaseTX to 100BaseFX
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Singlemode 40km Fiber Port with ST Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours Measured MTBF

  • RJ-45 Port Supports Full/Half Duplex Operation
  • LED Link/Activity Status Indication
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site
Media Converters - 102MCE-ST-40-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
102MCE-ST-40-ND
Media Converters 102MCE-ST-40-ND
102MCE-ST-40 MEDIA CONV.

102MCE-ST-40 MEDIA CONV.

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 102MCE-ST-40 102MCE-ST-40-ND
Product Name 102MC Industrial Media Converter, ST 40km Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Mini Display Port To HDMI+ VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI+ VGA
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details