Red Lion Controls, Inc. 1002MC Gigabit Industrial Media Converter, LC 550m 1002MC-SX

Description
Converts 10/100/1000BaseT to 1000BaseSX One Mini-GBIC SFP Port 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Converts 10/100/1000BaseT to 1000BaseSX One Mini-GBIC SFP Port 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1002MC Gigabit Industrial Media Converter, LC 550m - 1002MC-SX - Red Lion Controls, Inc.
York, PA, United States
1002MC Gigabit Industrial Media Converter, LC 550m
1002MC-SX
1002MC Gigabit Industrial Media Converter, LC 550m 1002MC-SX
Converts 10/100/1000BaseT to 1000BaseSX One Mini-GBIC SFP Port 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
  • Converts 10/100/1000BaseT to 1000BaseSX
  • One Mini-GBIC SFP Port
    • 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included

  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact Size, Smaller Footprint
  • Unmanaged Operation
  • Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance
  • >2M Hours MTBF
  • RJ-45 Port Supports Full/Half Duplex Operation
  • Up to 2.0 Gb/s Maximum Throughput
  • Supports up to 1,024 MAC Addresses
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • Full Wire Speed Communications
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site
Ethernet Media Converters - 2208474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Media Converters
2208474
Ethernet Media Converters 2208474
N-Tron 1002MC-SX Media Converter

N-Tron 1002MC-SX Media Converter

Supplier's Site
Media Converters - RLC645-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
RLC645-ND
Media Converters RLC645-ND
1002MC-SX MEDIA CONVERTER

1002MC-SX MEDIA CONVERTER

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Media Converters Network Media Converters Network Media Converters
Product Number 1002MC-SX 2208474 RLC645-ND
Product Name 1002MC Gigabit Industrial Media Converter, LC 550m Ethernet Media Converters Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Display-port To VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details