Spectral Dynamics, Inc. 8 Channel VXI Data Acquisition Module VIDAS VX2805B

Description
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event recording. Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2805B onboard processor. Input full-scale sensitivity is programmable from ±10mV to ±5V in 3dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolutions from 340nV to 170µV per count. Offset correction range is ±2.5V with 16-bit resolution. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. The VX2805B auto bridge balance function may be initiated by computer command. A complete end-to-end calibration of each channel, including the transducer, may be performed by a computer calibration routine. You may use either switched or external calibration resistors (with SIPS™) or the unique internal shunt emulation circuit. The shunt emulation technique provides a fast, multi-point calibration check without operator intervention. Highlights 8 Channels Per Module Each Channel Includes Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access at Rates <5M S/s 1k Snapshot Data FIFO for Each Channel 2.3MHz 3dB Bandwidth Buffered Analog Output for Each Channel Overload Detection for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording Constant Voltage Excitation SIPS™ Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Simple Multi-Chassis Phase Clock & Triggering Permits Multiple Chassis Expansion/Operation ECL Clock & Trigger Capabilities
Description
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event recording. Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2805B onboard processor. Input full-scale sensitivity is programmable from ±10mV to ±5V in 3dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolutions from 340nV to 170µV per count. Offset correction range is ±2.5V with 16-bit resolution. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. The VX2805B auto bridge balance function may be initiated by computer command. A complete end-to-end calibration of each channel, including the transducer, may be performed by a computer calibration routine. You may use either switched or external calibration resistors (with SIPS™) or the unique internal shunt emulation circuit. The shunt emulation technique provides a fast, multi-point calibration check without operator intervention. Highlights 8 Channels Per Module Each Channel Includes Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access at Rates <5M S/s 1k Snapshot Data FIFO for Each Channel 2.3MHz 3dB Bandwidth Buffered Analog Output for Each Channel Overload Detection for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording Constant Voltage Excitation SIPS™ Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Simple Multi-Chassis Phase Clock & Triggering Permits Multiple Chassis Expansion/Operation ECL Clock & Trigger Capabilities

Suppliers

Company
Product
Description
Supplier Links
8 Channel VXI Data Acquisition Module - VIDAS VX2805B - Spectral Dynamics, Inc.
San Jose, CA, USA
8 Channel VXI Data Acquisition Module
VIDAS VX2805B
8 Channel VXI Data Acquisition Module VIDAS VX2805B
The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event recording. Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2805B onboard processor. Input full-scale sensitivity is programmable from ±10mV to ±5V in 3dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolutions from 340nV to 170µV per count. Offset correction range is ±2.5V with 16-bit resolution. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. The VX2805B auto bridge balance function may be initiated by computer command. A complete end-to-end calibration of each channel, including the transducer, may be performed by a computer calibration routine. You may use either switched or external calibration resistors (with SIPS™) or the unique internal shunt emulation circuit. The shunt emulation technique provides a fast, multi-point calibration check without operator intervention. Highlights 8 Channels Per Module Each Channel Includes Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access at Rates <5M S/s 1k Snapshot Data FIFO for Each Channel 2.3MHz 3dB Bandwidth Buffered Analog Output for Each Channel Overload Detection for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording Constant Voltage Excitation SIPS™ Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Simple Multi-Chassis Phase Clock & Triggering Permits Multiple Chassis Expansion/Operation ECL Clock & Trigger Capabilities

The Model VX2805B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8 segments for multiple event recording.

Built-in channel conditioning is suitable for strain gauge bridge-type transducers and for voltage signals. Constant voltage excitation is independently programmable for each channel. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2805B onboard processor.

Input full-scale sensitivity is programmable from ±10mV to ±5V in 3dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolutions from 340nV to 170µV per count. Offset correction range is ±2.5V with 16-bit resolution. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions.

The VX2805B auto bridge balance function may be initiated by computer command. A complete end-to-end calibration of each channel, including the transducer, may be performed by a computer calibration routine. You may use either switched or external calibration resistors (with SIPS™) or the unique internal shunt emulation circuit. The shunt emulation technique provides a fast, multi-point calibration check without operator intervention.

Highlights

  • 8 Channels Per Module
  • Each Channel Includes Signal Conditioning, Filter, ADC and Memory
  • 16-Bit Resolution
  • High Dynamic Range
  • Up to 5M Samples/s/ch.
  • Simultaneous Sampling
  • Dual Ported Memory Access at Rates <5M S/s
  • 1k Snapshot Data FIFO for Each Channel
  • 2.3MHz 3dB Bandwidth
  • Buffered Analog Output for Each Channel
  • Overload Detection for Each Channel
  • Excellent Ch.-to-Ch. Phase Match
  • Computer Controlled Calibration
  • 16M Samples Storage per Channel
  • Multi-Event Recording
  • Digital Signal Processors
  • Digital Filters, Flat Passband, Sharp Cutoff
  • Internal and External Triggering
  • Pre- and Post-Trigger Recording
  • Gated Mode
  • Dual Clock Rate Data Recording
  • Constant Voltage Excitation
  • SIPS™ Communication Port
  • Fully Programmable
  • Memory Battery Backup Capability
  • Single Width, C-size, VXI Module
  • Simple Multi-Chassis Phase Clock & Triggering
  • Permits Multiple Chassis Expansion/Operation
  • ECL Clock & Trigger Capabilities
Supplier's Site

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Data Acquisition
Product Number VIDAS VX2805B
Product Name 8 Channel VXI Data Acquisition Module
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Rack Mount
Excitation Voltage
Outputs Analog Voltage Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details