SPECTRA SYMBOL Angle, Linear Position Measuring SP-L-0400-203-3%-MP

Description
SENSOR LINEAR 400MM PC PIN
Request a Quote Datasheet
Description
SENSOR LINEAR 400MM PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 905-SP-L-0400-203-3%-MP-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
905-SP-L-0400-203-3%-MP-ND
Angle, Linear Position Measuring 905-SP-L-0400-203-3%-MP-ND
SENSOR LINEAR 400MM PC PIN

SENSOR LINEAR 400MM PC PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 905-SP-L-0400-203-3%-MP-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details