SPECTRA SYMBOL Angle, Linear Position Measuring SP-L-0200-103-3%-MP

Description
SENSOR LINEAR 200MM PC PIN
Request a Quote Datasheet
Description
SENSOR LINEAR 200MM PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 905-SP-L-0200-103-3%-MP-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
905-SP-L-0200-103-3%-MP-ND
Angle, Linear Position Measuring 905-SP-L-0200-103-3%-MP-ND
SENSOR LINEAR 200MM PC PIN

SENSOR LINEAR 200MM PC PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 905-SP-L-0200-103-3%-MP-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details