SPECTRA SYMBOL Position, Proximity, Speed (Modules) MP1-L-0150-103-5%-RH

Description
Magnetic Potentiometer Magnet Resistive Wire Leads Cantilever Piezo Film (Wafer)
Request a Quote Datasheet
Description
Magnetic Potentiometer Magnet Resistive Wire Leads Cantilever Piezo Film (Wafer)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 905-1030-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
905-1030-ND
Position, Proximity, Speed (Modules) 905-1030-ND
Magnetic Potentiometer Magnet Resistive Wire Leads Cantilever Piezo Film (Wafer)

Magnetic Potentiometer Magnet Resistive Wire Leads Cantilever Piezo Film (Wafer)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 905-1030-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH3000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details