Speco Technologies Speaker, 120W, Black, 85Hz-20Khz; Product Range Speco SPCE6OTB

Description
SPEAKER, 120W, BLACK, 85HZ-20KHZ; Product Range:Elite Series
Datasheet
Description
SPEAKER, 120W, BLACK, 85HZ-20KHZ; Product Range:Elite Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 120W, Black, 85Hz-20Khz; Product Range Speco - 94AC6740 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 120W, Black, 85Hz-20Khz; Product Range Speco
94AC6740
Speaker, 120W, Black, 85Hz-20Khz; Product Range Speco 94AC6740
SPEAKER, 120W, BLACK, 85HZ-20KHZ; Product Range:Elite Series

SPEAKER, 120W, BLACK, 85HZ-20KHZ; Product Range:Elite Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 94AC6740
Product Name Speaker, 120W, Black, 85Hz-20Khz; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details