Speco Technologies Speaker;PA;6 1/2 X 11 Inch;Weatherproof;Freq-Resp.200-15KHz;Max Power 40 Watts; SPC-40RP

Description
Speco1⁄2 Technologies 6 inch PA speaker is completely weatherproof and offers a frequency response of 200 to 15 kHz and a 40 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. Includes a white base that pivots 90 degrees.
Description
Speco1⁄2 Technologies 6 inch PA speaker is completely weatherproof and offers a frequency response of 200 to 15 kHz and a 40 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. Includes a white base that pivots 90 degrees.

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA;6 1/2 X 11 Inch;Weatherproof;Freq-Resp.200-15KHz;Max Power 40 Watts; - 70146377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA;6 1/2 X 11 Inch;Weatherproof;Freq-Resp.200-15KHz;Max Power 40 Watts;
70146377
Speaker;PA;6 1/2 X 11 Inch;Weatherproof;Freq-Resp.200-15KHz;Max Power 40 Watts; 70146377
Speco1⁄2 Technologies 6 inch PA speaker is completely weatherproof and offers a frequency response of 200 to 15 kHz and a 40 watt maximum power rating. It features a sensitivity of 120 dB with an impedance of 8 ohm. Includes a white base that pivots 90 degrees.

Speco1⁄2 Technologies 6 inch PA speaker is completely weatherproof and offers a frequency response of 200 to 15 kHz and a 40 watt maximum power rating. It features a sensitivity of 120 dB
with an impedance of 8 ohm. Includes a white base that pivots 90 degrees.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146377
Product Name Speaker;PA;6 1/2 X 11 Inch;Weatherproof;Freq-Resp.200-15KHz;Max Power 40 Watts;
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CS22-02P100-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details