Speco Technologies Speaker;PA; 6 inch Aluminum; Freq.Resp.250-15kHz;Max power 15 watts;105dB;8 Ohm SPC-10

Description
Speco Technolgies 6" aluminum PA horn is weatherproof. It offers a frequency response of 250 to 15,000 Hz with a 10 watt RMS/15 watt maximum power rating. It features a 105 dB sensitivity and an 8 ohm impedance. Technical Specifications: Dimensions: 6" (Dia) × 6" (L) Frequency Response: 250-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included RMS Power: 10 Watts Sensitivity (1W/1M): 105 dB
Description
Speco Technolgies 6" aluminum PA horn is weatherproof. It offers a frequency response of 250 to 15,000 Hz with a 10 watt RMS/15 watt maximum power rating. It features a 105 dB sensitivity and an 8 ohm impedance. Technical Specifications: Dimensions: 6" (Dia) × 6" (L) Frequency Response: 250-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included RMS Power: 10 Watts Sensitivity (1W/1M): 105 dB

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA; 6 inch Aluminum; Freq.Resp.250-15kHz;Max power 15 watts;105dB;8 Ohm - 70146376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA; 6 inch Aluminum; Freq.Resp.250-15kHz;Max power 15 watts;105dB;8 Ohm
70146376
Speaker;PA; 6 inch Aluminum; Freq.Resp.250-15kHz;Max power 15 watts;105dB;8 Ohm 70146376
Speco Technolgies 6" aluminum PA horn is weatherproof. It offers a frequency response of 250 to 15,000 Hz with a 10 watt RMS/15 watt maximum power rating. It features a 105 dB sensitivity and an 8 ohm impedance. Technical Specifications: Dimensions: 6" (Dia) × 6" (L) Frequency Response: 250-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included RMS Power: 10 Watts Sensitivity (1W/1M): 105 dB

Speco Technolgies 6" aluminum PA horn is weatherproof. It offers a frequency response of 250 to 15,000 Hz with a 10 watt RMS/15 watt maximum power rating. It features a 105 dB sensitivity and an 8 ohm impedance.
Technical Specifications:

  • Dimensions: 6" (Dia) × 6" (L)
  • Frequency Response: 250-15,000 Hz
  • Impedance: 8 Ohm
  • Material: Aluminum
  • Max Power: 15 Watts
  • Mounting Bracket: Included
  • RMS Power: 10 Watts
  • Sensitivity (1W/1M): 105 dB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146376
Product Name Speaker;PA; 6 inch Aluminum; Freq.Resp.250-15kHz;Max power 15 watts;105dB;8 Ohm
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 0.0100 watts
Impedance 32 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details