Speco Technologies 4 70V Corner Mount Speaker With 70V/25V Transformer (Wht) Speco SMSM4I1W6

Description
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (WHT)
Datasheet
Description
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (WHT)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 70V Corner Mount Speaker With 70V/25V Transformer (Wht) Speco - 55W7263 - Newark, An Avnet Company
Chicago, IL, United States
4 70V Corner Mount Speaker With 70V/25V Transformer (Wht) Speco
55W7263
4 70V Corner Mount Speaker With 70V/25V Transformer (Wht) Speco 55W7263
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (WHT)

4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (WHT)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55W7263
Product Name 4 70V Corner Mount Speaker With 70V/25V Transformer (Wht) Speco
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Speakers - 2603-CAC40-02W100-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details