Speco Technologies 4 70V Corner Mount Speaker With 70V/25V Transformer (Blk) Speco SMSM4I1B6

Description
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (BLK)
Datasheet
Description
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (BLK)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 70V Corner Mount Speaker With 70V/25V Transformer (Blk) Speco - 55W7262 - Newark, An Avnet Company
Chicago, IL, United States
4 70V Corner Mount Speaker With 70V/25V Transformer (Blk) Speco
55W7262
4 70V Corner Mount Speaker With 70V/25V Transformer (Blk) Speco 55W7262
4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (BLK)

4 70V CORNER MOUNT SPEAKER WITH 70V/25V TRANSFORMER (BLK)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55W7262
Product Name 4 70V Corner Mount Speaker With 70V/25V Transformer (Blk) Speco
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details