Speco Technologies Weather Resistant Strobe Flasher Blue; Module Lens Colour Speco SFB12

Description
Weather Resistant Strobe Flasher - Blue; Module Lens Colour:Blue; Supply Voltage VAC:0V; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:
Description
Weather Resistant Strobe Flasher - Blue; Module Lens Colour:Blue; Supply Voltage VAC:0V; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Strobe Flasher Blue; Module Lens Colour Speco - 33AC3085 - Newark, An Avnet Company
Chicago, IL, United States
Weather Resistant Strobe Flasher Blue; Module Lens Colour Speco
33AC3085
Weather Resistant Strobe Flasher Blue; Module Lens Colour Speco 33AC3085
Weather Resistant Strobe Flasher - Blue; Module Lens Colour:Blue; Supply Voltage VAC:0V; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Weather Resistant Strobe Flasher - Blue; Module Lens Colour:Blue; Supply Voltage VAC:0V; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 33AC3085
Product Name Weather Resistant Strobe Flasher Blue; Module Lens Colour Speco
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details