Speco Technologies Pa Amplifier W/tuner/cd/usb, 240W, 115V; Product Range Speco PBM240AU

Description
PA AMPLIFIER W/TUNER/CD/USB, 240W, 115V; Product Range:-; Plug Type:
Datasheet
Description
PA AMPLIFIER W/TUNER/CD/USB, 240W, 115V; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pa Amplifier W/tuner/cd/usb, 240W, 115V; Product Range Speco - 77AC3041 - Newark, An Avnet Company
Chicago, IL, United States
Pa Amplifier W/tuner/cd/usb, 240W, 115V; Product Range Speco
77AC3041
Pa Amplifier W/tuner/cd/usb, 240W, 115V; Product Range Speco 77AC3041
PA AMPLIFIER W/TUNER/CD/USB, 240W, 115V; Product Range:-; Plug Type:

PA AMPLIFIER W/TUNER/CD/USB, 240W, 115V; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3041
Product Name Pa Amplifier W/tuner/cd/usb, 240W, 115V; Product Range Speco
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details