Speco Technologies Pa Amplifier, 240W, 115Vac; Product Range Speco PBM240A

Description
PA AMPLIFIER, 240W, 115VAC; Product Range:-; Plug Type:
Description
PA AMPLIFIER, 240W, 115VAC; Product Range:-; Plug Type:
Datasheet
Datasheet Summary
Powered by GS/AI

The Speco PBM240A is a 240W RMS P.A. amplifier designed for professional audio applications. It operates on 115V AC power and features five zoned 70V speaker outputs, with additional non-zoned outputs for 4/8 Ohm speakers. The amplifier includes a master digital volume control with a display, individual volume controls for each input, and front bass and treble tone controls. It supports phantom power for all microphone inputs and has a selectable priority paging feature for Mic1. Connectivity options include RCA or XLR line outputs, a telephone paging input, and a music-on-hold output. The unit is equipped with an RS232 input for integration with control systems. The amplifier comes with an IR remote control and a rack-mounting kit, making it suitable for various installation environments. It has a frequency response of 50Hz to 20kHz and a total harmonic distortion of less than 1% at 1kHz, ensuring high-quality audio performance. The dimensions of the amplifier are 16.9,Äù (W) x 3.4,Äù (H) x 11.75,Äù (D), and it weighs 18 lbs. The product is CE, FCC, and RoHS certified.

Datasheet Summary
Powered by GS/AI

The Speco PBM240A is a 240W RMS P.A. amplifier designed for professional audio applications. It operates on 115V AC power and features five zoned 70V speaker outputs, with additional non-zoned outputs for 4/8 Ohm speakers. The amplifier includes a master digital volume control with a display, individual volume controls for each input, and front bass and treble tone controls. It supports phantom power for all microphone inputs and has a selectable priority paging feature for Mic1. Connectivity options include RCA or XLR line outputs, a telephone paging input, and a music-on-hold output. The unit is equipped with an RS232 input for integration with control systems. The amplifier comes with an IR remote control and a rack-mounting kit, making it suitable for various installation environments. It has a frequency response of 50Hz to 20kHz and a total harmonic distortion of less than 1% at 1kHz, ensuring high-quality audio performance. The dimensions of the amplifier are 16.9,Äù (W) x 3.4,Äù (H) x 11.75,Äù (D), and it weighs 18 lbs. The product is CE, FCC, and RoHS certified.

Suppliers

Company
Product
Description
Supplier Links
Pa Amplifier, 240W, 115Vac; Product Range Speco - 77AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Pa Amplifier, 240W, 115Vac; Product Range Speco
77AC3039
Pa Amplifier, 240W, 115Vac; Product Range Speco 77AC3039
PA AMPLIFIER, 240W, 115VAC; Product Range:-; Plug Type:

PA AMPLIFIER, 240W, 115VAC; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3039
Product Name Pa Amplifier, 240W, 115Vac; Product Range Speco
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5413EFV - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 30 dB
View Details
2 suppliers