Speco Technologies Pa Amplifier W/tuner/cd/usb, 120W, 115V; Product Range Speco PBM120AU

Description
PA AMPLIFIER W/TUNER/CD/USB, 120W, 115V; Product Range:-; Plug Type:
Datasheet
Description
PA AMPLIFIER W/TUNER/CD/USB, 120W, 115V; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pa Amplifier W/tuner/cd/usb, 120W, 115V; Product Range Speco - 77AC3038 - Newark, An Avnet Company
Chicago, IL, United States
Pa Amplifier W/tuner/cd/usb, 120W, 115V; Product Range Speco
77AC3038
Pa Amplifier W/tuner/cd/usb, 120W, 115V; Product Range Speco 77AC3038
PA AMPLIFIER W/TUNER/CD/USB, 120W, 115V; Product Range:-; Plug Type:

PA AMPLIFIER W/TUNER/CD/USB, 120W, 115V; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3038
Product Name Pa Amplifier W/tuner/cd/usb, 120W, 115V; Product Range Speco
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78316EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 16 dB
Continuous Power 1.6 watts
View Details