Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIERS AND PREAMPLIFIERS
SPECO TECHNOLOGIES
PBM120A -- PA AMPLIFIER, 120W, 115VAC; PRODUCT RANGE SPECO
Speco Technologies
Pa Amplifier, 120W, 115Vac; Product Range Speco
PBM120A
Description
PA AMPLIFIER, 120W, 115VAC; Product Range:-; Plug Type:
Newark, An Avnet Company
Done
Datasheet
Description
PA AMPLIFIER, 120W, 115VAC; Product Range:-; Plug Type:
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pa Amplifier, 120W, 115Vac; Product Range Speco
77AC3036
Pa Amplifier, 120W, 115Vac; Product Range Speco
77AC3036
PA AMPLIFIER, 120W, 115VAC; Product Range:-; Plug Type:
PA AMPLIFIER, 120W, 115VAC; Product Range:-; Plug Type:
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Amplifiers and Preamplifiers
Product Number
77AC3036
Product Name
Pa Amplifier, 120W, 115Vac; Product Range Speco
Type
Audio Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
CTS2 AudioMaster® Public Address High-Powered Amplifiers
CTS2-2400N-120-240
Specs
Type
Audio Amplifier
Continuous Power
2400 watts
Number of Channels
2 #
View Details
RS Components, Ltd.
8091108
Specs
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0160 MHz
View Details
Hangzhou Crysound Electronics Co., Ltd.
Preamplifier
CRY506
Specs
Type
Preamplifier
Frequency Response
1.00E-5 to 0.1000 MHz
Output Gain
? to -0.3000 dB
View Details
Biamp Systems, Ltd.
Commercial Audio Mixing Amplifiers
MA65
Specs
Type
Audio Amplifier
Continuous Power
65 watts
View Details