Speco Technologies Adj Gooseneck Tabletop Microphone, 5Ft; Directivity Speco MHL5S

Description
ADJ GOOSENECK TABLETOP MICROPHONE, 5FT; Directivity:-; Output Impedance:600ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:53 dB; Connector Type:3 Way XLR Plug; Lead Length:5ft; Product Range:
Datasheet
Description
ADJ GOOSENECK TABLETOP MICROPHONE, 5FT; Directivity:-; Output Impedance:600ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:53 dB; Connector Type:3 Way XLR Plug; Lead Length:5ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adj Gooseneck Tabletop Microphone, 5Ft; Directivity Speco - 94AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Adj Gooseneck Tabletop Microphone, 5Ft; Directivity Speco
94AC6739
Adj Gooseneck Tabletop Microphone, 5Ft; Directivity Speco 94AC6739
ADJ GOOSENECK TABLETOP MICROPHONE, 5FT; Directivity:-; Output Impedance:600ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:53 dB; Connector Type:3 Way XLR Plug; Lead Length:5ft; Product Range:

ADJ GOOSENECK TABLETOP MICROPHONE, 5FT; Directivity:-; Output Impedance:600ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:53 dB; Connector Type:3 Way XLR Plug; Lead Length:5ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 94AC6739
Product Name Adj Gooseneck Tabletop Microphone, 5Ft; Directivity Speco
Sensitivity 446684 mV/Pa (3.08E9 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details