Speco Technologies Supply Voltage Vac Speco AES4

Description
Supply Voltage VAC:120V; Frequency Response Min:-; Frequency Response Max:-; External Height:4.5"; External Width:2.5"; External Depth:5.5"; Product Range:-; Plug Type:US; Impedance:8ohm
Description
Supply Voltage VAC:120V; Frequency Response Min:-; Frequency Response Max:-; External Height:4.5"; External Width:2.5"; External Depth:5.5"; Product Range:-; Plug Type:US; Impedance:8ohm

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Speco - 55W5831 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Speco
55W5831
Supply Voltage Vac Speco 55W5831
Supply Voltage VAC:120V; Frequency Response Min:-; Frequency Response Max:-; External Height:4.5"; External Width:2.5"; External Depth:5.5"; Product Range:-; Plug Type:US; Impedance:8ohm

Supply Voltage VAC:120V; Frequency Response Min:-; Frequency Response Max:-; External Height:4.5"; External Width:2.5"; External Depth:5.5"; Product Range:-; Plug Type:US; Impedance:8ohm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 55W5831
Product Name Supply Voltage Vac Speco
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
Square Speakers - 4030CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details