Speco Technologies SPEAKER, AMPLIFIED EXTENSION AES-4

Description
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill
Description
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill

Suppliers

Company
Product
Description
Supplier Links
SPEAKER, AMPLIFIED EXTENSION - 70146380 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPEAKER, AMPLIFIED EXTENSION
70146380
SPEAKER, AMPLIFIED EXTENSION 70146380
For Use with Portable PA Systems CBS-240 Includes 10’ Cable with 3.5 mm Miniplug AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill

  • For Use with Portable PA Systems
  • CBS-240 Includes 10’ Cable with 3.5 mm Miniplug
  • AES-4 Includes 10’ Cable with 3.5 mm Miniplug, 12 VDC Input, Soft Padded Grill
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146380
Product Name SPEAKER, AMPLIFIED EXTENSION
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Round Speakers - CE-1508S26F - Challenge Electronics
Challenge Electronics
Specs
SPL 89 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details