Specialty Components, Inc. Rectangular Flat Linear Air Bearing LSAP100200

Description
The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The aluminum housing material provides strength while keeping the overall weight to a minimum. Along the side of the assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap thickness. This is especially useful during installation where in some cases direct measurement of the air gap using conventional displacement methods is not feasible. Accessories are offered that allow for simplified mounting and load application through a spherical ball seat on the upper surface of the air bearing. A majority of the products we sell are adapted or customized in some way to meet specific application requirements. If you do not see exactly what you are looking for within this product line, please contact Specialty Components; we would be glad to help you design, prototype and manufacture your own idea.
Datasheet
Description
The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The aluminum housing material provides strength while keeping the overall weight to a minimum. Along the side of the assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap thickness. This is especially useful during installation where in some cases direct measurement of the air gap using conventional displacement methods is not feasible. Accessories are offered that allow for simplified mounting and load application through a spherical ball seat on the upper surface of the air bearing. A majority of the products we sell are adapted or customized in some way to meet specific application requirements. If you do not see exactly what you are looking for within this product line, please contact Specialty Components; we would be glad to help you design, prototype and manufacture your own idea.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Flat Linear Air Bearing - LSAP100200 - Specialty Components, Inc.
Wallingford, CT, USA
Rectangular Flat Linear Air Bearing
LSAP100200
Rectangular Flat Linear Air Bearing LSAP100200
The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The aluminum housing material provides strength while keeping the overall weight to a minimum. Along the side of the assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap thickness. This is especially useful during installation where in some cases direct measurement of the air gap using conventional displacement methods is not feasible. Accessories are offered that allow for simplified mounting and load application through a spherical ball seat on the upper surface of the air bearing. A majority of the products we sell are adapted or customized in some way to meet specific application requirements. If you do not see exactly what you are looking for within this product line, please contact Specialty Components; we would be glad to help you design, prototype and manufacture your own idea.

The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The aluminum housing material provides strength while keeping the overall weight to a minimum. Along the side of the assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap thickness. This is especially useful during installation where in some cases direct measurement of the air gap using conventional displacement methods is not feasible. Accessories are offered that allow for simplified mounting and load application through a spherical ball seat on the upper surface of the air bearing.

A majority of the products we sell are adapted or customized in some way to meet specific application requirements. If you do not see exactly what you are looking for within this product line, please contact Specialty Components; we would be glad to help you design, prototype and manufacture your own idea.

Supplier's Site Datasheet

Technical Specifications

  Specialty Components, Inc.
Product Category Air Bearings
Product Number LSAP100200
Product Name Rectangular Flat Linear Air Bearing
Shape FlatRectangular
Materials Aluminum/porous carbon
Application Aerospace, Semiconductor
Load Capacity 70 lbs (31.75 kg)
Stiffness 28000 lb/in (4904 N/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Linear Stage with Air Bearings - A-141 - PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 6.74 lbs (3.06 kg)
View Details
Air Bushing - Air-Bushings - Isotech, Inc.
Specs
Load Capacity 2.79 to 292 lbs (1.26 to 133 kg)
Length 1.26 to 3.5 inch (32 to 89 mm)
View Details
Air Bearing Spindles -  - ABTech, Inc.
Specs
Shape Cylindrical
Materials Hardened 440C Stainless Steel Shaft/Thrust Plate; 660 Bearing Bronze Journals
Application Inspection Equipment / CMM; Machine Tool; High Precision Scanning
View Details