Isotech, Inc. Air Bushing Air-Bushings

Description
The OAV air bushing is designed to make air bearings available for use with pre-existing designs based on round shaft guides. These components run on standard precision steel shafting and are available in Metric or English sizes. We also provide an option to use Titanium and other special material to maximize stiffness and load capacity.
Request a Quote
Description
The OAV air bushing is designed to make air bearings available for use with pre-existing designs based on round shaft guides. These components run on standard precision steel shafting and are available in Metric or English sizes. We also provide an option to use Titanium and other special material to maximize stiffness and load capacity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Bushing - Air-Bushings - Isotech, Inc.
Hatfield, PA, United States
Air Bushing
Air-Bushings
Air Bushing Air-Bushings
The OAV air bushing is designed to make air bearings available for use with pre-existing designs based on round shaft guides. These components run on standard precision steel shafting and are available in Metric or English sizes. We also provide an option to use Titanium and other special material to maximize stiffness and load capacity.

The OAV air bushing is designed to make air bearings available for use with pre-existing designs based on round shaft guides. These components run on standard precision steel shafting and are available in Metric or English sizes. We also provide an option to use Titanium and other special material to maximize stiffness and load capacity.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Air Bearings
Product Number Air-Bushings
Product Name Air Bushing
Load Capacity 2.79 to 292 lbs (1.26 to 133 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Preloaded Air Bearing - Vacuum-Preloaded-Air-Bearings - Isotech, Inc.
Specs
Preload VacuumPreload
Load Capacity 10.34 to 38.89 lbs (4.69 to 17.64 kg)
Height 0.8661 inch (22 mm)
View Details
Thrust Air Bearing - Thrust-Air-Bearings - Isotech, Inc.
Specs
Load Capacity 9.69 to 14.48 lbs (4.39 to 6.57 kg)
Length 0.7717 to 2.08 inch (19.6 to 52.8 mm)
View Details
Flat Rectangular Air Bearing - Flat-Rectangular-Air-Bearings - Isotech, Inc.
Specs
Shape FlatRectangular
Load Capacity 37.18 to 3638 lbs (16.86 to 1650 kg)
Height 0.5118 to 1.65 inch (13 to 42 mm)
View Details
Flat Round Air Bearing - Flat-Round-Air-Bearings - Isotech, Inc.
Specs
Shape FlatRound
Load Capacity 22.7 to 1403 lbs (10.3 to 636 kg)
Height 0.5118 to 2.76 inch (13 to 70 mm)
View Details