Specialty Components, Inc. Datasheets for Air Bearings
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Air Bearings: Learn more
| Product Name | Notes |
|---|---|
| Cylindrical bushing air bearings of the LCA series are designed for aerostatic, frictionless rotary motion in one axis and linear motion about the same axis while supporting radial loads using... | |
| Flat air bearings of the LRA series are designed for aerostatic, frictionless planar or rotational motion while supporting thrust loads using either a porous carbon surface or an orifice fed... | |
| The flat circular vacuum preloaded air bearings of the LRAV series are similar to the LRA and LSA series bearings in that they provide friction free translational or rotational motion... | |
| The rectangular shape of the LSA series flat air bearings allow for convenient placement within a machine tool or system assembly for frictionless linear travel on a planar surface. The... | |
| The wide range of standard sizes and travel ranges of the SRA series Spherical Air Bearings makes for straightforward design application. The hemisphere rotates with zero wear and friction in... |