SparkFun Electronics RF Antennas WRL-09143

Description
900MHz, 1.8GHz GSM Whip, Tilt RF Antenna 2dBi RP-SMA Connector Mount
Description
900MHz, 1.8GHz GSM Whip, Tilt RF Antenna 2dBi RP-SMA Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WRL-09143 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WRL-09143
RF Antennas WRL-09143
900MHz, 1.8GHz GSM Whip, Tilt RF Antenna 2dBi RP-SMA Connector Mount

900MHz, 1.8GHz GSM Whip, Tilt RF Antenna 2dBi RP-SMA Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-09143
Product Name RF Antennas
Applications GSM
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers